Sanken Electric Co., Ltd. 200V 20A Diode and Rectifier FML-4202S

Description
DIODE ARRAY GP 200V 20A TO3PF Product overview: FML-4202S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FML-4202S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 20A TO3PF Product overview: FML-4202S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FML-4202S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 20A Diode and Rectifier
286-FML-4202S
200V 20A Diode and Rectifier 286-FML-4202S
DIODE ARRAY GP 200V 20A TO3PF Product overview: FML-4202S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FML-4202S can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 20A TO3PF Product overview: FML-4202S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FML-4202S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - FML-4202S-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FML-4202S-ND
Diode Arrays FML-4202S-ND
Diode Array 1 Pair Common Cathode Standard 200V 20A Through Hole TO-3P-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 200V 20A Through Hole TO-3P-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FML-4202S - 040311-FML-4202S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FML-4202S
040311-FML-4202S
Diodes, Rectifiers - Arrays - FML-4202S 040311-FML-4202S
Manufacturer: Sanken Win Source Part Number: 040311-FML-4202S Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 980mV @ 10A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3PF Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 040311-FML-4202S
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 980mV @ 10A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3PF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FML-4202S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FML-4202S
Discrete Semiconductor Products - Diodes - Rectifiers FML-4202S
DIODE ARRAY GP 200V 20A TO3PF

DIODE ARRAY GP 200V 20A TO3PF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-FML-4202S FML-4202S-ND 040311-FML-4202S FML-4202S
Product Name 200V 20A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - FML-4202S Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk TO-3; TO-3P-3 Full Pack TO-3; TO-3PF TO-3
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Arrangement Common Catode
Diode Type Standard
Unlock Full Specs
to access all available technical data