Silicon Carbide (SiC) Schottky Diode – EliteSiC, 30 A, 650 V, D1, TO-247-3L Silicon Carbide (SiC) Schottky Diode – EliteSiC, 30 A, 650 V, D1, TO-247-3L
Diode Silicon Carbide Schottky 650V 23A (DC) Through Hole TO-247-3
Schottky Diodes & Rectifiers 650V 30A SIC SBD
DIODE SIL CARB 650V 23A TO247-3
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | FFSH3065ADN-F155 | FFSH3065ADN-F155-ND | FFSH3065ADN-F155 | FFSH3065ADN-F155 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Obsolete | Last Shipments |