Sanken Electric Co., Ltd. Diode Arrays FMB-29

Description
Diode Array 1 Pair Common Cathode Schottky 90V 4A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 90V 4A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FMB-29-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FMB-29-ND
Diode Arrays FMB-29-ND
Diode Array 1 Pair Common Cathode Schottky 90V 4A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 90V 4A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FMB-29 - 1174709-FMB-29 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FMB-29
1174709-FMB-29
Diodes, Rectifiers - Arrays - FMB-29 1174709-FMB-29
Manufacturer: Sanken Win Source Part Number: 1174709-FMB-29 Manufacturer Homepage: www.sanken-ele.co.jp /en Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1174709-FMB-29
Manufacturer Homepage: www.sanken-ele.co.jp/en
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - FMB-29 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMB-29
Discrete Semiconductor Products - Diodes - Rectifiers FMB-29
DIODE ARR SCHOTT 90V 4A TO220F

DIODE ARR SCHOTT 90V 4A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number FMB-29-ND 1174709-FMB-29 FMB-29
Product Name Diode Arrays Diodes, Rectifiers - Arrays - FMB-29 Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
RoHS Compliant RoHS
Tj -40 to 150 C (-40 to 302 F)
Package TO-220; TO-220-3 Full Pack TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier dual diode - BAT74S,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13362-3050DG - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type LLD - Model: YA985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details