DIODE GEN PURP 1.5KV 10A TO220F Product overview: FFPF10U150STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF10U150STU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774302-FFPF10U150STU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 15μA @ 1500V
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: FFPF10U150S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F-2L
Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 1500V
Alternative Parts (Cross-Reference): DTV56F/45; DTV16F; FMQ-G2FS-T; BYS459F-1500S-E3/45;
Introduction Date: August 25, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Diode Standard 1500V 10A Through Hole TO-220F-2L
DIODE GEN PURP 1.5KV 10A TO220F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-FFPF10U150STU | 774302-FFPF10U150STU | FFPF10U150STU-ND | FFPF10U150STU |
| Product Name | 1.5KV 10A Diode and Rectifier | Diodes, Rectifiers - Single - FFPF10U150STU | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | |||
| RoHS Compliant | RoHS | |||
| IO | 10 amps | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Standard |