Sanken Electric Co., Ltd. 600V 10A Diode and Rectifier FMX-G26S

Description
DIODE GEN PURP 600V 10A TO220F Product overview: FMX-G26S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMX-G26S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 10A TO220F Product overview: FMX-G26S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMX-G26S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 10A Diode and Rectifier - 280-FMX-G26S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 10A Diode and Rectifier
280-FMX-G26S
600V 10A Diode and Rectifier 280-FMX-G26S
DIODE GEN PURP 600V 10A TO220F Product overview: FMX-G26S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMX-G26S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 10A TO220F Product overview: FMX-G26S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMX-G26S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FMX-G26S - 774645-FMX-G26S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FMX-G26S
774645-FMX-G26S
Diodes, Rectifiers - Single - FMX-G26S 774645-FMX-G26S
Manufacturer: Sanken Win Source Part Number: 774645-FMX-G26S Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -40°C ~ 150°C Family Name: FMX-G26S Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F-2L Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 10A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): RFNL10TF6S; RJU6052TDPP-EJ#T2; SF8K60M; RFX10TF6SFH; Introduction Date: October 18, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 774645-FMX-G26S
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: FMX-G26S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F-2L
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): RFNL10TF6S; RJU6052TDPP-EJ#T2; SF8K60M; RFX10TF6SFH;
Introduction Date: October 18, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - FMX-G26S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FMX-G26S-ND
Single Diodes FMX-G26S-ND
Diode Standard 600V 10A Through Hole TO-220F-2L

Diode Standard 600V 10A Through Hole TO-220F-2L

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMX-G26S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMX-G26S
Discrete Semiconductor Products - Diodes - Rectifiers FMX-G26S
DIODE GEN PURP 600V 10A TO220F

DIODE GEN PURP 600V 10A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-FMX-G26S 774645-FMX-G26S FMX-G26S-ND FMX-G26S
Product Name 600V 10A Diode and Rectifier Diodes, Rectifiers - Single - FMX-G26S Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - BAS70WF - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOT323
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type FRD - Model: FDRW40C120J - Fuji Electric Corp. of America
Specs
Package TO-247-P2
IO 40 amps
VRRM 1200 volts
View Details