Manufacturer: Sanken
Win Source Part Number: 745793-FMG-G2CS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 50μA @ 1000V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: FMG-G2CS
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: TO-220F-2L
Voltage - Forward (Vf) (Maximum) @ If: 4V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): FMG-G2CS-T;
Introduction Date: July 28, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1KV 3A TO220F-2L Product overview: FMG-G2CS from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMG-G2CS can be used for catalog matching and distributor lookup.
Diode Standard 1000V 3A Through Hole TO-220F-2L
DIODE GEN PURP 1KV 3A TO220F-2L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 745793-FMG-G2CS | 280-FMG-G2CS | FMG-G2CS-ND | FMG-G2CS |
| Product Name | Diodes, Rectifiers - Single - FMG-G2CS | 1KV 3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | |||
| VF | 4 volts | 4 volts | ||
| VR | 1000 volts | |||
| IR | 0.0500 mA | |||
| trr | 100 ns |