DIODE SIL CARBIDE 650V 4A 4PQFN
Diode Silicon Carbide Schottky 650V 4A Surface Mount 4-PQFN (8x8)
DIODE SIL CARBIDE 650V 4A 4PQFN
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 4 A, 650 V, D1, Power88 Silicon Carbide (SiC) Schottky Diode – EliteSiC, 4 A, 650 V, D1, Power88
Schottky Diodes & Rectifiers SiC Diode 650V 4A
DIODE SIL CARBIDE 650V 4A 4PQFN
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 5556-FFSM0465ADKR-ND | FFSM0465A | FFSM0465A | FFSM0465A |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) |