Manufacturer: onsemi
Win Source Part Number: 1324284-FFSP0865A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: No Recovery Time > 500mA (Io)
Standard Package: 800
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 13A
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 8 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 650 V
Capacitance @ Vr, F: 463pF @ 1V, 100kHz
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: TO-220-2
Case / Package: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FFSP0865AOS,2156-FFS
Base Product Number: FFSP0865
RoHS Status: ROHS3 Compliant
SiC Diode - 650V, 8A, TO-220-2, 800-TUBE Product overview: FFSP0865A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 8A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFSP0865A can be used for catalog matching and distributor lookup.
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 8 A, 650 V, D1, TO-220-2L Silicon Carbide (SiC) Schottky Diode ? EliteSiC, 8 A, 650 V, D1, TO-220-2L
Diode Silicon Carbide Schottky 650V 13A (DC) Through Hole TO-220-2
SIC SCHOTTKY DIODE, 650V, 8A, TO-220-2; Product Range:-; Diode Configuration:Single
Schottky Diodes & Rectifiers SIC TO220 SBD 8A 650V
Silicon Carbide Schottky Diode 650V 8A 2-Pin TO-220 Through Hole T/R
DIODE SIL CARB 650V 13A TO220-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1324284-FFSP0865A | 280-FFSP0865A | FFSP0865A | 5556-FFSP0865A-ND | 48AC1684 | FFSP0865A | 598-FFSP0865A | FFSP0865A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 650V 8A TO-220 Diode and Rectifier | Single Diodes | Sic Schottky Diode, 650V, 8A, To-220-2; Product Range Onsemi | Schottky Diodes & Rectifiers | Silicon Carbide Schottky Diode 650V 8A 2-Pin TO-220 Through Hole T/R | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220-2 | TO-220; TO-220-2 | TO-220 | TO-220-2L | TO-220; TO-220-2 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VF | 1.75 volts | 1.75 volts | ||||||
| trr | 0.0 ns | 0.0 ns |