Sanken Electric Co., Ltd. Single Diodes FMG-G26S

Description
Diode Standard 600V 4A Through Hole TO-220F-2L
Request a Quote Datasheet
Description
Diode Standard 600V 4A Through Hole TO-220F-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FMG-G26S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FMG-G26S-ND
Single Diodes FMG-G26S-ND
Diode Standard 600V 4A Through Hole TO-220F-2L

Diode Standard 600V 4A Through Hole TO-220F-2L

Buy Now Datasheet
Diodes, Rectifiers - Single - FMG-G26S - 1039145-FMG-G26S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FMG-G26S
1039145-FMG-G26S
Diodes, Rectifiers - Single - FMG-G26S 1039145-FMG-G26S
Manufacturer: Sanken Win Source Part Number: 1039145-FMG-G26S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 4A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 500μA @ 600V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1039145-FMG-G26S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 4A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 500μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMG-G26S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMG-G26S
Discrete Semiconductor Products - Diodes - Rectifiers FMG-G26S
DIODE GEN PURP 600V 4A TO220F-2L

DIODE GEN PURP 600V 4A TO220F-2L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number FMG-G26S-ND 1039145-FMG-G26S FMG-G26S
Product Name Single Diodes Diodes, Rectifiers - Single - FMG-G26S Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG872C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 100 volts
View Details
Schottky barrier dual diode - BAT74S,135 - Nexperia B.V.
Specs
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
VF 240 to 0.2400 volts
View Details
5 suppliers
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1220854 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details