Manufacturer: Sanken
Win Source Part Number: 774624-FMB-G16L
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Schottky
Current - Average Rectified (Io): 6A
Current - Reverse Leakage @ Vr: 5mA @ 60V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: FMB-G16L
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F-2L
Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 6A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): SRAF560 C0G; SF5S6-4000; SRAF850 C0; MBRF760HC0G;
Introduction Date: October 18, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Diode Schottky 60V 6A Through Hole TO-220F-2L
DIODE SCHOTTKY 60V 6A TO220F-2L Product overview: FMB-G16L from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMB-G16L can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 6A TO220F-2L
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 774624-FMB-G16L | FMB-G16L-ND | 280-FMB-G16L | FMB-G16L |
| Product Name | Diodes, Rectifiers - Single - FMB-G16L | Single Diodes | Schottky 60V 6A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.7200 volts | 0.7200 volts |