Diode Silicon Carbide Schottky 650V 6A (DC) Through Hole TO-220F-2FS
DIODE SIC 650V 6A TO220F-2FS
DIODE SIC 650V 6A TO220F-2FS
Schottky Diodes & Rectifiers 650V 6A SIC SBD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Schottky Diodes |
| Product Number | FFSPF0665A-ND | FFSPF0665A | FFSPF0665A | FFSPF0665A |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | TO-220 | TO-220F-2 | ||
| Life Cycle Stage | Removed | |||
| VF | 1.75 volts | 1.75 volts |