Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-220-3 Full Pack
Manufacturer: Sanken
Win Source Part Number: 1174824-FMN-2206S
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Standard
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: TO-220F
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STTH15AC06CFP; SFF1608G C0G; FRF1605G C0;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 600V 20A TO220F Product overview: FMN-2206S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMN-2206S can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 600V 20A TO220F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | FMN-2206S-ND | 1174824-FMN-2206S | 286-FMN-2206S | FMN-2206S |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - FMN-2206S | 600V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |
| Package | TO-220; TO-220-3 Full Pack | Bulk | ||
| Diode Type | Standard |