Diode Silicon Carbide Schottky 650V 48A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 650V 48A (DC) Through Hole TO-247-2
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 40 A, 650 V, D1, TO-247-2L Silicon Carbide (SiC) Schottky Diode ? EliteSiC, 40 A, 650 V, D1, TO-247-2L
DIODE SIL CARB 650V 48A TO247-2
DIODE SIL CARB 650V 48A TO247-2
Schottky Diodes & Rectifiers 650V 40A SIC SBD
SIC SCHOTTKY DIODE, 650V, 40A, TO-247; Product Range:-; Diode Configuration:Single
| DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | FFSH4065AOS-ND | FFSH4065A | FFSH4065A | FFSH4065A | FFSH4065A | 62AC6887 |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Sic Schottky Diode, 650V, 40A, To-247; Product Range Onsemi | |
| Tj | -55 to 175 C (-67 to 347 F) | |||||
| Life Cycle Stage | Obsolete | Last Shipments | ||||
| Package | TO-247; TO-247-2 | TO-247-2 | TO-247; TO-247 |