Sanken Electric Co., Ltd. Diodes, Rectifiers - Single - FMY-1106S FMY-1106S

Description
Manufacturer: Sanken Win Source Part Number: 1039247-FMY-1106S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 10A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 30μA @ 600V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 1039247-FMY-1106S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 10A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 30μA @ 600V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FMY-1106S - 1039247-FMY-1106S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FMY-1106S
1039247-FMY-1106S
Diodes, Rectifiers - Single - FMY-1106S 1039247-FMY-1106S
Manufacturer: Sanken Win Source Part Number: 1039247-FMY-1106S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 10A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 30μA @ 600V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1039247-FMY-1106S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 10A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600V 10A Diode and Rectifier - 280-FMY-1106S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 10A Diode and Rectifier
280-FMY-1106S
600V 10A Diode and Rectifier 280-FMY-1106S
DIODE GEN PURP 600V 10A TO220F Product overview: FMY-1106S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMY-1106S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 10A TO220F Product overview: FMY-1106S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMY-1106S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - FMY-1106S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FMY-1106S-ND
Single Diodes FMY-1106S-ND
Diode Standard 600V 10A Through Hole TO-220F-2L

Diode Standard 600V 10A Through Hole TO-220F-2L

Buy Now Datasheet
DIODE GEN PURP 600V 10A TO220F - 681-FMY-1106S - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 10A TO220F
681-FMY-1106S
DIODE GEN PURP 600V 10A TO220F 681-FMY-1106S
DIODE GEN PURP 600V 10A TO220F

DIODE GEN PURP 600V 10A TO220F

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - FMY-1106S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMY-1106S
Discrete Semiconductor Products - Diodes - Rectifiers FMY-1106S
DIODE GEN PURP 600V 10A TO220F

DIODE GEN PURP 600V 10A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers
Product Number 1039247-FMY-1106S 280-FMY-1106S FMY-1106S-ND 681-FMY-1106S FMY-1106S
Product Name Diodes, Rectifiers - Single - FMY-1106S 600V 10A Diode and Rectifier Single Diodes DIODE GEN PURP 600V 10A TO220F Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 600 volts 600 volts
IR 0.0300 mA
trr 200 ns
Unlock Full Specs
to access all available technical data