Sanken Electric Co., Ltd. Single Diodes FMD-G26S

Description
Diode Standard 600V 10A Through Hole TO-220F-2L
Request a Quote Datasheet
Description
Diode Standard 600V 10A Through Hole TO-220F-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FMD-G26S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FMD-G26S-ND
Single Diodes FMD-G26S-ND
Diode Standard 600V 10A Through Hole TO-220F-2L

Diode Standard 600V 10A Through Hole TO-220F-2L

Buy Now Datasheet
Diodes, Rectifiers - Single - FMD-G26S - 753247-FMD-G26S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FMD-G26S
753247-FMD-G26S
Diodes, Rectifiers - Single - FMD-G26S 753247-FMD-G26S
Manufacturer: Sanken Win Source Part Number: 753247-FMD-G26S Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -40°C ~ 150°C Family Name: FMD-G26S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-220-F2 Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 10A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): RFU10TF6SFH; SF10L60U-7112; BYC10X-600; Introduction Date: October 18, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 753247-FMD-G26S
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: FMD-G26S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: TO-220-F2
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): RFU10TF6SFH; SF10L60U-7112; BYC10X-600;
Introduction Date: October 18, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600V 10A Diode and Rectifier - 280-FMD-G26S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 10A Diode and Rectifier
280-FMD-G26S
600V 10A Diode and Rectifier 280-FMD-G26S
DIODE GEN PURP 600V 10A TO220F Product overview: FMD-G26S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMD-G26S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 10A TO220F Product overview: FMD-G26S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMD-G26S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMD-G26S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMD-G26S
Discrete Semiconductor Products - Diodes - Rectifiers FMD-G26S
DIODE GEN PURP 600V 10A TO220F

DIODE GEN PURP 600V 10A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Step Recovery Diodes Rectifiers Rectifiers
Product Number FMD-G26S-ND 753247-FMD-G26S 280-FMD-G26S FMD-G26S
Product Name Single Diodes Diodes, Rectifiers - Single - FMD-G26S 600V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Configuration Single
VF 1.7 volts 1.7 volts
VR 600 volts
Unlock Full Specs
to access all available technical data