Diode Standard 300V 10A Through Hole TO-220F-2L
DIODE GEN PURP 300V 10A TO220F Product overview: FFPF10UP30STTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF10UP30STTU can be used for catalog matching and distributor lookup.
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 10A, 300V V(RRM), Silicon, TO-220AC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067176-FFPF10UP30STT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 10A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 100μA @ 300V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 300V 10A TO220F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Diodes | Rectifiers |
| Product Number | FFPF10UP30STTU-ND | 280-FFPF10UP30STTU | FFPF10UP30STTU | 067176-FFPF10UP30STTU | FFPF10UP30STTU |
| Product Name | Single Diodes | 300V 10A Diode and Rectifier | Diodes, Rectifiers - Single - FFPF10UP30STTU | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | Rail/Tube | TO-220; TO-220AC | TO-220 | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 10 amps | ||||
| Life Cycle Stage | Obsolete | Removed |