Sanken Electric Co., Ltd. Diode Arrays FMG-26R

Description
Diode Array 1 Pair Common Anode Standard 600V 6A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 600V 6A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FMG-26R-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FMG-26R-ND
Diode Arrays FMG-26R-ND
Diode Array 1 Pair Common Anode Standard 600V 6A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Anode Standard 600V 6A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FMG-26R - 774630-FMG-26R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FMG-26R
774630-FMG-26R
Diodes, Rectifiers - Arrays - FMG-26R 774630-FMG-26R
Manufacturer: Sanken Win Source Part Number: 774630-FMG-26R Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Standard Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 500μA @ 600V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 6A Family Name: FMG-26R Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Voltage - Forward (Vf) (Maximum) @ If: 2.2V @ 3A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): SCNA6T; SCNA6; FMG-26R-T; Introduction Date: August 25, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 774630-FMG-26R
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Standard
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 500μA @ 600V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 6A
Family Name: FMG-26R
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Voltage - Forward (Vf) (Maximum) @ If: 2.2V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): SCNA6T; SCNA6; FMG-26R-T;
Introduction Date: August 25, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMG-26R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMG-26R
Discrete Semiconductor Products - Diodes - Rectifiers FMG-26R
DIODE ARRAY GP 600V 6A TO220F

DIODE ARRAY GP 600V 6A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number FMG-26R-ND 774630-FMG-26R FMG-26R
Product Name Diode Arrays Diodes, Rectifiers - Arrays - FMG-26R Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
RoHS Compliant RoHS
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package TO-220; TO-220-3 Full Pack TO-220
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YA872C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Schottky Diodes & Rectifiers - 1220013 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details