Sanken Electric Co., Ltd. Diode Arrays FMEN-2208

Description
Diode Array 1 Pair Common Cathode Schottky 80V 20A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 80V 20A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FMEN-2208-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FMEN-2208-ND
Diode Arrays FMEN-2208-ND
Diode Array 1 Pair Common Cathode Schottky 80V 20A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 80V 20A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
80V 20A Diode and Rectifier
286-FMEN-2208
80V 20A Diode and Rectifier 286-FMEN-2208
DIODE ARR SCHOTT 80V 20A TO220F Product overview: FMEN-2208 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMEN-2208 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 80V 20A TO220F Product overview: FMEN-2208 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMEN-2208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FMEN-2208 - 204229-FMEN-2208 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FMEN-2208
204229-FMEN-2208
Diodes, Rectifiers - Arrays - FMEN-2208 204229-FMEN-2208
Manufacturer: Sanken Win Source Part Number: 204229-FMEN-2208 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 760mV @ 10A Current - Reverse Leakage @ Vr: 200μA @ 80V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 204229-FMEN-2208
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 760mV @ 10A
Current - Reverse Leakage @ Vr: 200μA @ 80V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMEN-2208 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMEN-2208
Discrete Semiconductor Products - Diodes - Rectifiers FMEN-2208
DIODE ARR SCHOTT 80V 20A TO220F

DIODE ARR SCHOTT 80V 20A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number FMEN-2208-ND 286-FMEN-2208 204229-FMEN-2208 FMEN-2208
Product Name Diode Arrays 80V 20A Diode and Rectifier Diodes, Rectifiers - Arrays - FMEN-2208 Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package TO-220; TO-220-3 Full Pack Bulk TO-220; TO-220 TO-220
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier triple diode - BAT54VY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-2050AE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SMMBD7000LT1G - 896255-SMMBD7000LT1G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: PH985C6 - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details