DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 110 120 130 140 150 153 154 155 156 157 158 159 160 161 162 163 164 165 170 180 190 200 210 220 250 300 350 400 417
Product Name Notes
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 0402 (1005 Metric)
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
12V Clamp 15A Ipp Tvs Diode Surface Mount 0402
12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 0201 (0603 Metric)
12V Clamp 7A Ipp Tvs Diode Surface Mount 0201
12V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 0402 (1005 Metric)
12V Clamp 8A Ipp Tvs Diode Surface Mount 0603
13V Clamp 6A Ipp Tvs Diode Surface Mount 0402
13V Clamp 7A Ipp Tvs Diode Surface Mount 0402
15.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0402 (1005 Metric)
15.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0402
16V Clamp 3A Ipp Tvs Diode Surface Mount 0201
16V Clamp 3A Ipp Tvs Diode Surface Mount 0603
16V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402 (1005 Metric)
1700V, 100A SIC DUAL DIODE MODUL
1700V, 50A SIC DUAL DIODE MODULE
22V Clamp 6A Ipp Tvs Diode Surface Mount 0402
30V Clamp 3A Ipp Tvs Diode Surface Mount 0201
33V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
650V 10A TO-252-2 SIC SCHOTTKY M
650V 4A TO-252-2 SIC SCHOTTKY MP
Bridge Rectifier Single Phase Silicon Carbide Schottky 1.2kV Chassis Mount SOT-227
Bridge Rectifier Single Phase Silicon Carbide Schottky 600V Chassis Mount SOT-227
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 19A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 23A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 100V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 100V 16A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 150V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 150V 16A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 200V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 16A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 50V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 50V 16A Through Hole TO-220-3
Diode Array 2 Independent Silicon Carbide Schottky 1200V 101A (DC) Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 1200V 15A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 1200V 161A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 1200V 198A (DC) Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 1200V 30A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 1200V 45A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 1700V 150A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 600V 10A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 600V 20A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 600V 30A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 600V 50A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 650V 193A (DC) Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 650V 95A (DC) Chassis Mount SOT-227-4, miniBLOC
DIODE ARRAY GP 200V 16A TO263AB
DIODE GEN PURP 1000V 1A DO213AA
DIODE GEN PURP 100V 1A DO213AA
DIODE GEN PURP 1KV 1A DO214BA
DIODE GEN PURP 200V 0.5A DO213AA
DIODE GEN PURP 200V 1A DO213AA
DIODE GEN PURP 400V 0.5A DO213AA
DIODE GEN PURP 400V 1A DO213AA
DIODE GEN PURP 400V 1A DO213AB
DIODE GEN PURP 50V 1A DO213AA
DIODE GEN PURP 600V 0.5A DO213AA
DIODE GEN PURP 600V 1A DO213AA
DIODE GEN PURP 800V 1A DO213AB
DIODE GEN PURP 800V 1A DO214BA
DIODE GP 1000V 0.5A DO213AA
DIODE GP 400V 500MA DO213AA
DIODE SCHOTTKY 45V 30A
DIODE SCHOTTKY 45V 40A
DIODE SCHOTTKY 45V 50A
DIODE SCHOTTKY 45V 60A
DIODE SIL CARB 650V 12A TO252-2
DIODE SIL CARB 650V 26A TO252-2
DIODE SIL CARB 650V 26A TO2522
Diode Silicon Carbide Schottky 650V 15A (DC) Through Hole TO-220-2
DIODE STANDARD 1000V 1A DO213AA
DIODE STANDARD 1000V 1A DO214BA
Diode Standard 1000V 1A Surface Mount DO-213AA, MINI-MELF
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)
Diode Standard 1000V 250mA Through Hole DO-204AL (DO-41)
Diode Standard 1000V 3A Through Hole DO-201AD
Diode Standard 1000V 500mA Surface Mount DO-213AA, MINI-MELF
Diode Standard 1000V 500mA Surface Mount Mini MELF
DIODE STANDARD 100V 1A DO213AA
DIODE STANDARD 100V 1A DO213AB
Diode Standard 100V 1A Surface Mount DO-213AB
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Diode Standard 100V 1A Surface Mount DO-214BA (GF1)
Diode Standard 100V 3A Through Hole DO-201AD
Diode Standard 100V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 100V 500mA Surface Mount Mini MELF
Diode Standard 100V 5A Through Hole P600
Diode Standard 100V 6A Through Hole P600
Diode Standard 100V 8A Surface Mount TO-263AB (D²PAK)
Diode Standard 100V 8A Through Hole TO-220AC
Diode Standard 1200V 1A Through Hole DO-204AC (DO-15)
Diode Standard 1400V 1A Through Hole DO-204AC (DO-15)
Diode Standard 1400V 25A Chassis, Stud Mount DO-4
Diode Standard 150V 8A Surface Mount TO-263AB (D²PAK)
Diode Standard 150V 8A Through Hole TO-220AC
Diode Standard 1600V 1A Through Hole DO-204AC (DO-15)
Diode Standard 2000V 250mA Through Hole DO-204AL (DO-41)
DIODE STANDARD 200V 1A DO213AA
DIODE STANDARD 200V 1A DO213AB
Diode Standard 200V 1A Surface Mount DO-213AA, MINI-MELF
Diode Standard 200V 1A Surface Mount DO-213AB
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount DO-214BA (GF1)
Diode Standard 200V 3A Through Hole DO-201AD
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 200V 500mA Surface Mount Mini MELF
Diode Standard 200V 5A Through Hole P600
Diode Standard 200V 6A Through Hole P600
Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)
Diode Standard 200V 8A Through Hole TO-220AC
DIODE STANDARD 200V 8A TO263AB
Diode Standard 3000V 250mA Through Hole DO-204AL (DO-41)
Diode Standard 4000V 250mA Through Hole DO-204AL (DO-41)
DIODE STANDARD 400V 1A DO213AA
DIODE STANDARD 400V 1A DO213AB
Diode Standard 400V 1A Surface Mount DO-213AA, MINI-MELF
Diode Standard 400V 1A Surface Mount DO-213AB
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1A Surface Mount DO-214BA (GF1)
Diode Standard 400V 3A Through Hole DO-201AD
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 400V 500mA Surface Mount Mini MELF
Diode Standard 400V 5A Through Hole P600
Diode Standard 400V 6A Through Hole P600
DIODE STANDARD 50V 1A DO213AA
DIODE STANDARD 50V 1A DO213AB
Diode Standard 50V 1A Surface Mount DO-213AA, MINI-MELF
Diode Standard 50V 1A Surface Mount DO-213AB
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214BA (GF1)
Diode Standard 50V 3A Through Hole DO-201AD
DIODE STANDARD 50V 500MA DO213AA
Diode Standard 50V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 50V 500mA Surface Mount DO-213AA, MINI-MELF
Diode Standard 50V 500mA Surface Mount Mini MELF
Diode Standard 50V 5A Through Hole P600
Diode Standard 50V 6A Through Hole P600
Diode Standard 50V 8A Surface Mount TO-263AB (D²PAK)
Diode Standard 50V 8A Through Hole TO-220AC
DIODE STANDARD 600V 1A DO213AA
DIODE STANDARD 600V 1A DO213AB
Diode Standard 600V 1A Surface Mount DO-213AA, MINI-MELF
Diode Standard 600V 1A Surface Mount DO-213AB
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Diode Standard 600V 1A Surface Mount DO-214BA (GF1)
Diode Standard 600V 3A Through Hole DO-201AD
Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 600V 500mA Surface Mount Mini MELF
Diode Standard 600V 5A Through Hole P600
Diode Standard 600V 6A Through Hole P600
DIODE STANDARD 800V 1A DO213AA
DIODE STANDARD 800V 1A DO213AB
DIODE STANDARD 800V 1A DO214BA
Diode Standard 800V 1A Surface Mount DO-213AB
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Diode Standard 800V 1A Surface Mount DO-214BA (GF1)
Diode Standard 800V 25A Chassis, Stud Mount DO-4
Diode Standard 800V 3A Through Hole DO-201AD
Diode Standard 800V 500mA Surface Mount DO-213AA, MINI-MELF
Diode Standard 800V 500mA Surface Mount Mini MELF
Diode Standard 800V 5A Through Hole P600
Diode Standard 800V 6A Through Hole P600
DIODE STD 1000V 500MA DO213AA
DIODE STD 100V 500MA DO213AA
DIODE STD 200V 500MA DO213AA
DIODE STD 400V 500MA DO213AA
DIODE STD 600V 500MA DO213AA
DIODE STD 800V 500MA DO213AA
DIODE ZENER 2.2V 200MW SOD323
DIODE ZENER 2.4V 200MW SOD323
DIODE ZENER 20V 200MW SOD323
DIODE ZENER 2V 200MW SOD323
DIODE ZENER 3.3V 200MW SOD323
DIODE ZENER 30V 200MW SOD323
DIODE ZENER 36V 200MW SOD323
DIODE ZENER 3V 200MW SOD323
DIODE ZENER 5.1V 200MW SOD323
DIODE ZENER 5.6V 200MW SOD323
DIODE ZENER 6.2V 200MW SOD323
DIODE ZENER 6.2V 250MW 2DFN
DIODE ZENER 6.8V 250MW 2DFN
DIODE ZENER 7.5V 200MW SOD323
DIODE ZENER 7.5V 250MW 2DFN
DIODE ZENER 8.2V 200MW SOD323
DIODE ZENER 8.2V 250MW 2DFN
DIODE ZENER 9.1V 250MW 2DFN
PLANAR SCHOTTKY MODULE 45V 30A G
PLANAR SCHOTTKY MODULE 45V 35A G
PLANAR SCHOTTKY MODULE 45V 40A G
PLANAR SCHOTTKY MODULE 45V 50A G
PLANAR SCHOTTKY MODULE 45V 60A G
RECTIFIER, SUPER FAST, 3A, 200V,
RECTIFIER, SUPER FAST, GLASS PAS
RF DIODE SCHOTTKY 650V 8DFN
RF DIODE SCHOTTKY 650V TO-220-2
RF DIODE SCHOTTKY 650V TO-247-3
TMBS MODULE 45V 40A JA005
TMBS MODULE 45V 50A GFM
TMBS MODULE 45V 50A JA005
TMBS MODULE 45V 50A QC3Q
TMBS MODULE 45V 60A GFM
TMBS MODULE 45V 60A JA005
TMBS MODULE 45V 60A QC3Q
TRENCH SCHOTTKY MODULE 45V 30A G
TRENCH SCHOTTKY MODULE 45V 35A G
TRENCH SCHOTTKY MODULE 45V 35A Q
TRENCH SCHOTTKY MODULE 45V 40A G
TRENCH SCHOTTKY MODULE 45V 50A G
TVS DIODE 3.3VWM 10VC 0402
TVS DIODE 3.3VWM 10VC 0603
TVS DIODE 5VWM 11VC 0402
TVS DIODE 5VWM 12VC 0402
Zener Diode 2.2V 200mW ±2% Surface Mount SOD-323
Zener Diode 2.2V 200mW ±4% Surface Mount SOD-323
Zener Diode 2.4V 200mW ±2% Surface Mount SOD-323
Zener Diode 2.4V 200mW ±4% Surface Mount SOD-323
Zener Diode 2.7V 200mW ±2% Surface Mount SOD-323
Zener Diode 2.7V 200mW ±4% Surface Mount SOD-323
Zener Diode 2.7V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 20V 200mW ±2% Surface Mount SOD-323
Zener Diode 20V 200mW ±4% Surface Mount SOD-323
Zener Diode 20V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 22V 200mW ±2% Surface Mount SOD-323
Zener Diode 22V 200mW ±4% Surface Mount SOD-323
Zener Diode 22V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 24V 200mW ±2% Surface Mount SOD-323
Zener Diode 24V 200mW ±4% Surface Mount SOD-323
Zener Diode 24V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 27V 200mW ±2% Surface Mount SOD-323
Zener Diode 27V 200mW ±4% Surface Mount SOD-323
Zener Diode 2V 200mW ±2% Surface Mount SOD-323
Zener Diode 2V 200mW ±4% Surface Mount SOD-323
Zener Diode 3.3V 200mW ±2% Surface Mount SOD-323
Zener Diode 3.3V 200mW ±4% Surface Mount SOD-323
Zener Diode 3.3V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 3.6V 200mW ±2% Surface Mount SOD-323
Zener Diode 3.6V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 3.9V 200mW ±2% Surface Mount SOD-323
Zener Diode 3.9V 250mW Surface Mount X3-DFN0603-2
Zener Diode 30V 200mW ±2% Surface Mount SOD-323
Zener Diode 30V 200mW ±4% Surface Mount SOD-323
Zener Diode 33V 200mW ±2% Surface Mount SOD-323
Zener Diode 33V 200mW ±4% Surface Mount SOD-323
Zener Diode 36V 200mW ±2% Surface Mount SOD-323
Zener Diode 36V 200mW ±4% Surface Mount SOD-323
Zener Diode 3V 200mW ±2% Surface Mount SOD-323
Zener Diode 3V 200mW ±4% Surface Mount SOD-323
Zener Diode 3V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 4.1V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 4.3V 200mW ±2% Surface Mount SOD-323
Zener Diode 4.3V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 4.7V 100mW ±5% Surface Mount GMD2
Zener Diode 4.7V 200mW ±2% Surface Mount SOD-323
Zener Diode 4.7V 250mW Surface Mount X3-DFN0603-2
Zener Diode 5.1V 200mW ±2% Surface Mount SOD-323
Zener Diode 5.1V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 5.6V 200mW ±2% Surface Mount SOD-323
Zener Diode 5.6V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 6.2V 200mW ±2% Surface Mount SOD-323
Zener Diode 6.8V 200mW ±2% Surface Mount SOD-323
Zener Diode 6.8V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 6V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 7.5V 200mW ±2% Surface Mount SOD-323
Zener Diode 7.5V 250mW ±5.23% Surface Mount X3-DFN0603-2
Zener Diode 8.2V 200mW ±2% Surface Mount SOD-323
Zener Diode 8.2V 250mW ±3% Surface Mount X3-DFN0603-2
Zener Diode 8.2V 250mW ±5.37% Surface Mount X3-DFN0603-2
Zener Diode 9.1V 200mW ±2% Surface Mount SOD-323
Zener Diode 9.1V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode

<< Prev Next >>