DIODE SIL CARB 650V 15.4A TO263
DIODE SIL CARB 650V 15.4A TO263
Diode Silicon Carbide Schottky 650V 15.4A (DC) Surface Mount D²PAK-3 (TO-263-3)
Schottky Diodes & Rectifiers 650V 8A SIC SBD
DIODE SIC 650V 15.4A D2PAK-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 5556-FFSB0865ACT-ND | FFSB0865A | FFSB0865A |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |