Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3
Manufacturer: Sanken
Win Source Part Number: 204230-FMEN-2308
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 765mV @ 15A
Current - Reverse Leakage @ Vr: 300μA @ 80V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
DIODE ARR SCHOTT 80V 15A TO220-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | FMEN-2308-ND | 204230-FMEN-2308 | FMEN-2308 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - FMEN-2308 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| RoHS Compliant | RoHS | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package | TO-220; TO-220-3 | TO-220; TO-220 | TO-220 |
| Diode Type | Schottky; Schottky |