Rectifiers Small Signal Diode Product overview: FJH1101 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FJH1101 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067223-FJH1101
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 150mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 50mA
Current - Reverse Leakage @ Vr: 15pA @ 15V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Diode Standard 15V 150mA (DC) Through Hole DO-35
Diode Standard 15V 150mA (DC) Through Hole DO-35
DIODE GEN PURP 15V 150MA DO35
DIODE GEN PURP 15V 150MA DO35
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 2085-FJH1101 | 067223-FJH1101 | FJH1101-ND | FJH1101 | FJH1101 | FJH1101 |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Single - FJH1101 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Package | Bulk | DO-35; DO-35 | DO-35; DO-204AH, DO-35, Axial | |||
| RoHS Compliant | RoHS | |||||
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts |