Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067174-FFPF10U30DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 10A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 300V 10A TO220F Product overview: FFPF10U30DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF10U30DNTU can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack
DIODE ARR AVAL 300V 10A TO220F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 067174-FFPF10U30DNTU | 286-FFPF10U30DNTU | FFPF10U30DNTU-ND | FFPF10U30DNTU |
| Product Name | Diodes, Rectifiers - Arrays - FFPF10U30DNTU | 300V 10A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| Life Cycle Stage | Obsolete(EOL) | Removed | ||
| VF | 1.2 volts | 1.2 volts | ||
| VR | 300 volts | |||
| IR | 0.0100 mA |