Automotive Silicon Carbide (SiC) Schottky Diode, 650 V Auto SiC 650V, 450-TUBE Product overview: FFSH4065BDN-F085 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, 650V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 650V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFSH4065BDN-F085
Automotive Silicon Carbide (SiC) Schottky Diode
Manufacturer: ON Semiconductor
Win Source Part Number: 871746-FFSH4065BDN-F
Series: Automotive, AEC-Q101
Features: Diode Silicon Carbide Schottky 20A (DC) Through Hole TO-247-3
Speed: No Recovery Time > 500mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: FFSH4065
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-247-3
Schottky Diodes & Rectifiers 650V
DIODE SIL CARB 650V 20A TO247-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-FFSH4065BDN-F085 | FFSH4065BDN-F085 | 871746-FFSH4065BDN-F085 | 5556-FFSH4065BDN-F085-ND | FFSH4065BDN-F085 | FFSH4065BDN-F085 |
| Product Name | Automotive Schottky 650 V 650V Diode and Rectifier | Diodes, Rectifiers - Single - FFSH4065BDN-F085 | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |