Bridge Rectifier Single Phase Standard 80V Surface Mount SMT5
Bridge Rectifier Single Phase Standard 80V Surface Mount SMT5
Bridge Rectifier Single Phase Standard 80V Surface Mount SMT5
BRIDGE RECT 1PHASE 80V 25MA SMT5 Product overview: FMN1T148 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 25MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 25MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-FMN1T148 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 105405-FMN1T148
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25mA
Voltage - Forward (Vf) (Max) @ If: 900mV @ 5mA
Current - Reverse Leakage @ Vr: 100nA @ 70V
Voltage - Peak Reverse (Max): 80V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT5
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
80V 80mW 2 Pair Common Cathode 900mV@5mA 4ns 25mA SOT-25-5 Switching Diode ROHS
BRIDGE RECT 1PHASE 80V 25MA SMT5
BRIDGE RECT 1PHASE 80V 25MA SMT5
BRIDGE RECT 1PHASE 80V 25MA SMT5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Diodes |
| Product Number | FMN1T148CT-ND | 299-FMN1T148 | 105405-FMN1T148 | FMN1T148 | FMN1T148 | FMN1T148 | 687-FMN1T148 |
| Product Name | Diode Arrays | 80V 25MA Diode and Rectifier | Bridge Rectifiers - FMN1T148 | Diodes >> Switching Diode | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | BRIDGE RECT 1PHASE 80V 25MA SMT5 |
| Arrangement | Common Catode | ||||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SC-74; SC-74A, SOT-753 | Tape & Reel (TR) | SC-74 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Diode Type | Single Phase | Single Phase |