Rectifier, Ultra-Fast/High Efficiency, 1A, 800V, eSGA (SOD-123LF)
RECTIFIER, ULTRA-FAST/HIGH EFFIC
DIODE STANDARD 800V 1A ESGA
DIODE STANDARD 800V 1A ESGA
RECTIFIER, ULTRA-FAST/HIGH EFFIC
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 1602-FH6 | 4786-FH6CT-ND | FH6 |
| Product Name | High Efficiency Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOD-123; eSGA (SOD-123LF) | ||
| VRRM | 800 volts | ||
| IF | 1000 mA |