Diode Standard 400V 5A Through Hole TO-220F-2L
Manufacturer: Sanken
Win Source Part Number: 723569-FMX-G14S
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 50μA @ 400V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: FMX-G14S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: TO-220F-2L
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): SFAF507GC0G; FFPF06U40STU; FFPF06U40STU_NL;
Introduction Date: August 25, 2002
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 400V 5A TO220F-2L Product overview: FMX-G14S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMX-G14S can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 5A TO220F-2L
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers |
| Product Number | FMX-G14S-ND | 723569-FMX-G14S | 280-FMX-G14S | FMX-G14S |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - FMX-G14S | 400V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |
| Configuration | Single | |||
| VF | 1.3 volts | 1.3 volts | ||
| VR | 400 volts |