DIODE ARR SCHOTT 60V 15A TO220F Product overview: FMW-2156 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMW-2156 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 204245-FMW-2156
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 7.5A
Current - Reverse Leakage @ Vr: 5mA @ 60V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 60V 15A TO220F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-FMW-2156 | 204245-FMW-2156 | FMW-2156-ND | FMW-2156 |
| Product Name | 60V 15A Diode and Rectifier | Diodes, Rectifiers - Arrays - FMW-2156 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | TO-220; TO-220F | TO-220; TO-220-3 Full Pack | TO-220 |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed |