Silicon Carbide (SiC) Schottky Diode – EliteSiC, 20 A, 650 V, D2, D2PAK-2L Silicon Carbide (SiC) Schottky Diode – EliteSiC, 20 A, 650 V, D2, D2PAK-2L
Diode Silicon Carbide Schottky 650V 22.8A (DC) Surface Mount D²PAK-2 (TO-263-2)
Diode Silicon Carbide Schottky 650V 22.8A (DC) Surface Mount D²PAK-2 (TO-263-2)
Diode Silicon Carbide Schottky 650V 22.8A (DC) Surface Mount D²PAK-2 (TO-263-2)
DIODE SIL CARB 650V 22.8A D2PAK
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | FFSB2065B | 5556-FFSB2065BDKR-ND | FFSB2065B |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Active |