onsemi Single Diodes FJH1100

Description
Diode Standard 15V 150mA (DC) Through Hole DO-35
Request a Quote Datasheet
Description
Diode Standard 15V 150mA (DC) Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FJH1100-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FJH1100-ND
Single Diodes FJH1100-ND
Diode Standard 15V 150mA (DC) Through Hole DO-35

Diode Standard 15V 150mA (DC) Through Hole DO-35

Buy Now Datasheet
Diodes, Rectifiers - Single - FJH1100 - 1174329-FJH1100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FJH1100
1174329-FJH1100
Diodes, Rectifiers - Single - FJH1100 1174329-FJH1100
Manufacturer: ON Semiconductor Win Source Part Number: 1174329-FJH1100 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 150mA (DC) Operating Temperature - Junction: 175°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 15V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.07V at 100mA Current - Reverse Leakage at Vr: 10pA at 15V Capacitance at Vr, F: 2pF at 0V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1174329-FJH1100
Packaging: Bulk
Mounting Style: Through Hole
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 150mA (DC)
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.07V at 100mA
Current - Reverse Leakage at Vr: 10pA at 15V
Capacitance at Vr, F: 2pF at 0V, 1MHz

Buy Now
Through-Hole 150mA 30V Diode and Rectifier - 280-FJH1100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 150mA 30V Diode and Rectifier
280-FJH1100
Through-Hole 150mA 30V Diode and Rectifier 280-FJH1100
150mA Rectifier Diode, 30V Vrrm, DO-35, Through Hole Product overview: FJH1100 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 150mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 150mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FJH1100 can be used for catalog matching and distributor lookup.

150mA Rectifier Diode, 30V Vrrm, DO-35, Through Hole Product overview: FJH1100 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 150mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 150mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FJH1100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - FJH1100 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FJH1100
Single Diodes FJH1100
DIODE GEN PURP 15V 150MA DO35

DIODE GEN PURP 15V 150MA DO35

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FJH1100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FJH1100
Discrete Semiconductor Products - Diodes - Rectifiers FJH1100
DIODE GEN PURP 15V 150MA DO35

DIODE GEN PURP 15V 150MA DO35

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FJH1100
Rectifiers FJH1100
Rectifiers Small Signal Diode

Rectifiers Small Signal Diode

Buy Now Datasheet
Small Signal Diode, 30V 100Ma Do-35; Diode Configuration Onsemi - 58K1497 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 30V 100Ma Do-35; Diode Configuration Onsemi
58K1497
Small Signal Diode, 30V 100Ma Do-35; Diode Configuration Onsemi 58K1497
SMALL SIGNAL DIODE, 30V 100mA DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:15V; Average Forward Current:100mA; Forward Voltage Max:1.07V; Reverse Recovery Time:-; Forward Surge Current:-; Diode Case Style:DO-35 RoHS Compliant: Yes

SMALL SIGNAL DIODE, 30V 100mA DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:15V; Average Forward Current:100mA; Forward Voltage Max:1.07V; Reverse Recovery Time:-; Forward Surge Current:-; Diode Case Style:DO-35 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers Diodes
Product Number FJH1100-ND 1174329-FJH1100 280-FJH1100 FJH1100 FJH1100 FJH1100 58K1497
Product Name Single Diodes Diodes, Rectifiers - Single - FJH1100 Through-Hole 150mA 30V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Small Signal Diode, 30V 100Ma Do-35; Diode Configuration Onsemi
Tj 175 C (347 F) 175 C (347 F) -55 C (-67 F)
Diode Type Standard
VF 1.07 volts 1.07 volts 1.07 volts 1.07 volts
VR 15 volts 15 volts
IR 1.00E-8 mA 1.00E-8 mA
Unlock Full Specs
to access all available technical data