Win Source Part Number: 1058236-FFPF15UP20ST
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 15 A
Reverse Recovery Time (trr): 45 ns
Current - Reverse Leakage @ Vr: 100 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220F-2L
Alternative Parts (Cross-Reference): FFPF20UP20DNTU; FFPF12UP20DNTU; FFPF10UP30STU; STTH2003CFP; SBR30200CT; SBR30100CT;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: FFPF15
Product Status: Obsolete
Rectifier Diode, 1 Phase, 1 Element, 15A, 200V V(RRM), Silicon, TO-220AC
Diode Standard 200V 15A Through Hole TO-220F-2L
Rectifier Diode Product overview: FFPF15UP20STTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF15UP20STTU can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 15A TO220F
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1058236-FFPF15UP20STTU | FFPF15UP20STTU | FFPF15UP20STTU-ND | 280-FFPF15UP20STTU | FFPF15UP20STTU |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 1.15 volts | 1.15 volts | |||
| VR | 200 volts | ||||
| IR | 0.1000 mA | ||||
| trr | 45 ns |