Diode Standard 600V 5A Through Hole TO-220F-2L
DIODE GEN PURP 600V 5A TO220F-2L Product overview: FMU-G16S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMU-G16S can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 753254-FMU-G16S
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 400ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: FMU-G16S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: TO-220F-2L
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): BYV25FX-600,127; 5JLZ47(E,F); 5JLZ47(F);
Introduction Date: October 18, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 5A TO220F-2L
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Rectifiers |
| Product Number | FMU-G16S-ND | 280-FMU-G16S | 753254-FMU-G16S | FMU-G16S |
| Product Name | Single Diodes | 600V 5A Diode and Rectifier | Diodes, Rectifiers - Single - FMU-G16S | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| Package | Tube | TO-220 | ||
| Configuration | Single | |||
| VF | 1.25 volts | 1.25 volts |