Win Source Part Number: 1352163-FFSH5065A
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 30
Technology: SiC (Silicon Carbide) Schottky
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 650 V
Capacitance @ Vr, F: 2530pF @ 1V, 100kHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247-2
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: FFSH5065
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 50 A
Diode Silicon Carbide Schottky 650V 60A (DC) Through Hole TO-247-2
SiC Diode, 650V, 50A, TO-247-2, 450-TUBE Product overview: FFSH5065A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFSH5065A can be used for catalog matching and distributor lookup.
DIODE SIL CARB 650V 60A TO247-2
Schottky Diodes & Rectifiers 650V 50A SIC SBD
SIC SCHOTTKY DIODE, 650V, 50A, TO-247; Product Range:-; Diode Configuration:Single
SIC DIODE, 650V, 50A, TO-247-2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes |
| Product Number | 1352163-FFSH5065A | 5556-FFSH5065A-ND | 280-FFSH5065A | FFSH5065A | FFSH5065A | 62AC6889 | FFSH5065A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | 650V 50A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Sic Schottky Diode, 650V, 50A, To-247; Product Range Onsemi | Single Diodes |
| VF | 1.75 volts | 1.75 volts | 1.75 volts | ||||
| VR | 650 volts | 650 volts | |||||
| IR | 0.2000 mA | 0.2000 mA | |||||
| trr | 0.0 ns | 0.0 ns |