Diode Silicon Carbide Schottky 650V 10.1A (DC) Through Hole TO-220-2
FFSP0865B - Silicon Carbide Schottky Diode 650V 8A TO220 Silicon Carbide Schottky Diode 650V 8A TO220
DIODE SIL CARB 650V 10.1A TO220
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 5556-FFSP0865B-ND | FFSP0865B | FFSP0865B |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) |