Silicon Carbide (SiC) Schottky Diode – EliteSiC, 15 A, 1200 V, D1, TO-220-2L Silicon Carbide (SiC) Schottky Diode – EliteSiC, 15 A, 1200 V, D1, TO-220-2L
Manufacturer: onsemi
Win Source Part Number: 1324265-FFSP15120A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 15 A
Current - Reverse Leakage @ Vr: 200 µA @ 1200 V
Capacitance @ Vr, F: 936pF @ 1V, 100kHz
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: TO-220-2L
Case / Package: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FFSP15120AOS,2832-FF
Base Product Number: FFSP15120
RoHS Status: ROHS3 Compliant
SiC Schottky Diodes 1200V SiC SBD 15A Product overview: FFSP15120A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 15A, Diode and Rectifier, Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2042-FFSP15120A can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 1200V 15A (DC) Through Hole TO-220-2L
Diode Silicon Carbide Schottky 1200V 15A (DC) Through Hole TO-220-2L
Schottky Diodes & Rectifiers 1200V SiC SBD 15A
DIODE SIL CARB 1.2KV 15A TO220L
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | FFSP15120A | 1324265-FFSP15120A | 2042-FFSP15120A | 5556-FFSP15120A-ND | FFSP15120A | FFSP15120A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 1200V 15A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Active |