Cornell Dubilier Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| ADD CONTENT | |
| Axial 1 | |
| Power Film Ac Applications / Resonant Capacitors / Round Lc | |
| Power Film Dc Applications / Snubber Capacitors / Axial Snubber | |
| Power Film Dc Applications / Snubber Capacitors / Igbt Mount | |
| Power Film Dc Applications / Snubber Capacitors / Radial 6 | |
| X2 And Arc Suppression | |
| For New Design: Yes Capacitance: 4.7 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 6300 ESR: 87 mΩ RMS Current: — Length: 27mm Height: 16mm... | |
| For New Design: Yes Capacitance: 47 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1800 ESR: 18.5 mΩ RMS Current: — Length: 27mm Height: 16mm... | |
| For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: 63V ESR: 37.63 Ω dV/dt: 35 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load... | |
| For New Design: Yes Capacitance: 47 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4000 ESR: 16.9 mΩ RMS Current: — Length: 27mm Height: 17mm... | |
| For New Design: Yes Capacitance: 47 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 18.2 mΩ RMS Current: — Length: 32mm Height: 17mm... | |
| For New Design: Yes Capacitance: 47 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 16.5 mΩ RMS Current: — Length: 27mm Height: 18.5mm... | |
| For New Design: Yes Capacitance: 47 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 3.76 Ω Diameter:... | |
| For New Design: Yes Capacitance: 47 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 16.8 mΩ RMS Current: — Length: 32mm Height: 20mm... | |
| For New Design: Yes Capacitance: 47 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3600 ESR: 14.8 mΩ RMS Current: — Length: 27mm Height: 22mm... | |
| For New Design: Yes Capacitance: 47 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 16 mΩ RMS Current: — Length: 32mm Height: 24.5mm... | |
| For New Design: Yes Capacitance: 47 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 13.3 mΩ RMS Current: — Length: 32mm Height: 33mm... | |
| For New Design: Yes Capacitance: 47 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 14 mΩ RMS Current: — Length: 32mm Height: 33mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1300 ESR: 3 mΩ RMS Current: — Length: 32mm Height: 33mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1300 ESR: 3.7 mΩ RMS Current: — Length: 32mm Height: 33mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 4.7 mΩ RMS Current: — Length: 43mm Height: 28mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 3.01 Ω Diameter:... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 4.8 mΩ RMS Current: — Length: 43mm Height: 30mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 2.7 mΩ RMS Current: — Length: 32mm Height: 37mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 3.4 mΩ RMS Current: — Length: 32mm Height: 37mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1120 ESR: 5.7 mΩ RMS Current: — Length: 32mm Height: 33mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.8 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 4.5 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1500 ESR: 4.1 mΩ RMS Current: — Length: 32mm Height: 37mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1500 ESR: 4.8 mΩ RMS Current: — Length: 32mm Height: 37mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 18 RMS Current: — ESR: 376 mΩ Diameter:... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 3.4 mΩ RMS Current: — Length: 42mm Height: 44mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 3.4 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.1 mΩ RMS Current: — Length: 42mm Height: 44mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.1 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1220 ESR: 6.1 mΩ RMS Current: — Length: 43mm Height: 33.5mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 4 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 4.7 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1600 ESR: 4.8 mΩ RMS Current: — Length: 42mm Height: 44mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1600 ESR: 4.8 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1600 ESR: 5.5 mΩ RMS Current: — Length: 42mm Height: 44mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1600 ESR: 5.5 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 3.9 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 4.6 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 500V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 11 mΩ RMS Current: 4.2 A @ 85°C Length: 15.88mm Width:... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 3.76 Ω Diameter:... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 4.8 mΩ RMS Current: — Length: 32mm Height: 24.5mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 3.2 mΩ RMS Current: — Length: 32mm Height: 33mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 3.9 mΩ RMS Current: — Length: 32mm Height: 33mm... |
| << Prev | Next >> |