Cornell DubilierFilm Paper Film Capacitors474RSB252K4JA
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1600
ESR: 4.8 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1600
ESR: 4.8 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 474RSB252K4JA is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 2500V, capacitance of 0.47 µF, and a maximum RMS ripple current of 18 A at 100 kHz and +70°C. It has a typical ESR of 4.8 mΩ at 100 kHz and +25°C. The physical dimensions are 41.5 mm × 44 mm × 24 mm, with a lead spacing of 10.2 mm and lead diameter of 1.2 mm. It features a flame retardant plastic box with epoxy resin coating (UL94V-0), and operates within a temperature range of -40°C to +85°C. The dielectric is polypropylene with internal series connections. Capacitance tolerance is ±10%, and insulation resistance is ≥30 GΩ·µF at 25°C.
Datasheet Summary Powered by GS/AI
The 474RSB252K4JA is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 2500V, capacitance of 0.47 µF, and a maximum RMS ripple current of 18 A at 100 kHz and +70°C. It has a typical ESR of 4.8 mΩ at 100 kHz and +25°C. The physical dimensions are 41.5 mm × 44 mm × 24 mm, with a lead spacing of 10.2 mm and lead diameter of 1.2 mm. It features a flame retardant plastic box with epoxy resin coating (UL94V-0), and operates within a temperature range of -40°C to +85°C. The dielectric is polypropylene with internal series connections. Capacitance tolerance is ±10%, and insulation resistance is ≥30 GΩ·µF at 25°C.