The 473PPB162K is a metallized polypropylene film capacitor designed for high pulse current and snubber applications in power semiconductor circuits. It has a DC voltage rating of 1600 VDC, a capacitance of 0.047 µF, and features lead-free tinned copper leads with a radial lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor is enclosed in a flame-retardant plastic case (UL 94V-0) with dimensions of 18 mm × 13.5 mm × 7.5 mm. It operates over a temperature range of -55°C to +105°C, has an insulation resistance of 100,000 MΩ at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. The capacitance tolerance is ±10% at 1 kHz and 25°C, and dissipation factor is ≤0.05% at 1 kHz and 25°C. Dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.047µF 1600V
0.047µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 10% 1.6KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 473PPB162K | 2002-473PPB162K | 1572-1453-ND | 473PPB162K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |