The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for 500 VDC and 250 VAC, with a capacitance of 10.0 µF and a tolerance of ±10%. It operates from -55°C to +85°C at full rated voltage and up to +125°C with voltage de-rating. The capacitor is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. Lead wires are tinned copper-clad steel, size #24 AWG. Dimensions are 1.50 inches (38.1 mm) in length, 0.26 inches (6.6 mm) in maximum diameter, and 0.44 inches (11.2 mm) in maximum height for the standard form factor. The part meets UL94V-0 flammability standards and performs with dissipation factor of 1.0% maximum at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M50691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |