Cornell Dubilier Film Paper Film Capacitors 461M20691

Description
Axial 1
Request a Quote
Description
Axial 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, rated for 63 to 1000 VDC and 40 to 250 VAC. Capacitance ranges from 0.027 to 100.0 µF with ±5% or ±10% tolerance. It operates from -55°C to +85°C at full voltage, with linear derating to 50% at +125°C. Encapsulation meets UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, with diameters of 0.020 to 0.040 inch. The 461M20691 variant is a 20.0 µF, 1000 VDC unit with dimensions of 2.21 × 1.37 × 1.74 inches and 0.040 inch leads.

Datasheet Summary
Powered by GS/AI

The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, rated for 63 to 1000 VDC and 40 to 250 VAC. Capacitance ranges from 0.027 to 100.0 µF with ±5% or ±10% tolerance. It operates from -55°C to +85°C at full voltage, with linear derating to 50% at +125°C. Encapsulation meets UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, with diameters of 0.020 to 0.040 inch. The 461M20691 variant is a 20.0 µF, 1000 VDC unit with dimensions of 2.21 × 1.37 × 1.74 inches and 0.040 inch leads.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 461M20691 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
461M20691
Film Paper Film Capacitors 461M20691
Axial 1

Axial 1

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 461M20691
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C213U063EJ1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 21000 microF
View Details
3 suppliers
Film Capacitors - 1572-1264-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
Motor Start, Motor Run Capacitors (AC) - 106MABA02KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C243T050EB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers