Axial film capacitor for high dv/dt applications in inverters, converters, and switching power supplies, rated for 1000 VDC with a capacitance of 0.47 µF, featuring a dimensions of 17.5 mm diameter by 46 mm length, lead-free tinned copper leads, metallized polypropylene dielectric, and flame-retardant epoxy resin end fill. Operates from -40°C to +85°C, with a maximum RMS ripple current of 9 A at 25°C and 225 A at 70°C. Meets insulation resistance of 30,000 MΩ·µF at 100 VDC, self-inductance below 1 nH per mm of lead spacing, and dielectric strength of 200% of rated VDC for 60 seconds. Life expectancy is 100,000 hours at 70°C and rated VDC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPS102KD17 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |