The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, designed for applications requiring non-inductive performance. It is encapsulated with flame-retardant polyester tape and potted in flame-retardant epoxy, meeting UL510 and UL94V-0 specifications. The capacitor operates at full rated voltage from -55°C to +85°C, with voltage linearly de-rated to 50% at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. The part number 461M40691 corresponds to a 10 µF capacitor rated for 400 VDC, with a dissipation factor of 1.0% maximum at 1 kHz and +25°C. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.020 to 0.040 inches (AWG 24 to 18).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M40691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |