The 473PPB250K is a radial metallized polypropylene film capacitor for high pulse current applications like snubber circuits. It is rated for 250 VDC with a capacitance of 0.047 µF, measuring 18 mm × 11 mm × 5 mm with 15 mm lead spacing and 0.8 mm lead diameter. Operating temperature ranges from -55°C to +105°C. Dissipation factor is 0.05% at 1 kHz and 25°C. Insulation resistance is 100,000 MΩ. Self-inductance is less than 1 nH per mm of lead spacing. Capacitance drift is less than 0.5% after two years at 40°C. Housing is flame-retardant epoxy (UL 94V-0) with lead-free tinned copper leads. Dielectric strength is 160% of rated DC voltage for 60 seconds at 25°C. Not for across-the-line use.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.047UF 10% 250VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 473PPB250K | 473PPB250K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0470 microF | 0.0470 microF |