The 473PPA302KD23 is an axial film capacitor for high-voltage, high-dv/dt applications such as inverters and switching power supplies. It has a polypropylene dielectric, double metallized film construction, and epoxy resin end fill rated UL94V0. Rated at 3000 VDC with a surge voltage of 3500 VDC, it offers 0.047 µF capacitance at ±10% tolerance. It supports a maximum RMS ripple current of 6.5 A at 100 kHz and 70°C, with 14 mΩ ESR. Physical dimensions are 22.5 mm diameter by 34 mm length. Operating temperature ranges from -55°C to +85°C. Self-inductance is less than 1 nH per mm of body and lead length. Insulation resistance is 30,000 MΩ·µF at 25°C, and capacitance drift is less than 0.5% after two years at 40°C. Life expectancy is 100,000 hours at 70°C and rated VDC. It complies with UL 501 flame-retardant tape and has lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 0.047µF 3000V
0.047µF Film Capacitor 750V 3000V (3kV) Polypropylene (PP), Metallized Axial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 473PPA302KD23 | 2002-473PPA302KD23 | 1572-1452-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |