Cornell Dubilier Film Paper Film Capacitors 474PSB102K2J

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 4.7 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 4.7 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474PSB102K2J is a radial lead, high-current, low-ESR film capacitor rated for 1000 VDC, with a capacitance of 0.47 µF, a maximum dv/dt of 870 V/µs, and an ESR of 4.7 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 12 A at +70°C and is constructed with double metallized polypropylene film in a flame-retardant epoxy resin-coated plastic box (UL94V-0) with lead-free tinned copper leads. Dimensions are 42.5 mm × 28 mm × 17 mm, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The operating temperature range is -40°C to +100°C for PSB series, with capacitance tolerance of ±10% at 1 kHz and insulation resistance of at least 30 GΩ·µF. Dielectric strength is 160% of rated VDC applied between terminals and case for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 474PSB102K2J is a radial lead, high-current, low-ESR film capacitor rated for 1000 VDC, with a capacitance of 0.47 µF, a maximum dv/dt of 870 V/µs, and an ESR of 4.7 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 12 A at +70°C and is constructed with double metallized polypropylene film in a flame-retardant epoxy resin-coated plastic box (UL94V-0) with lead-free tinned copper leads. Dimensions are 42.5 mm × 28 mm × 17 mm, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The operating temperature range is -40°C to +100°C for PSB series, with capacitance tolerance of ±10% at 1 kHz and insulation resistance of at least 30 GΩ·µF. Dielectric strength is 160% of rated VDC applied between terminals and case for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 474PSB102K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
474PSB102K2J
Film Paper Film Capacitors 474PSB102K2J
For New Design: Yes Capacitance: 470 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 4.7 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 870
  • ESR: 4.7 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 28mm
  • Thickness: 17mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 474PSB102K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
474PSB102K2J
Capacitors - Film Capacitors 474PSB102K2J
CAP FILM 0.47UF 10% 1KVDC RADIAL

CAP FILM 0.47UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 474PSB102K2J 474PSB102K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
Film Paper Film Capacitors - 105PSB700K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Paper Film Capacitors - 103PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers