The Type 461M is an axial lead, pressed/oval profile metallized polyester film capacitor with a capacitance range of 0.027 to 100.0 µF and voltage ratings of 63 to 1000 VDC and 40 to 250 VAC. It operates from -55°C to +85°C at full rated voltage, with voltage de-rated linearly to 50% at +125°C. The capacitor uses a single-section, non-inductive winding with metallized polyester film and is encapsulated with flame-retardant polyester tape meeting UL510 and flame-retardant epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel or tinned copper, in sizes from #24 AWG to #18 AWG. The part number 461M5659R6C corresponds to a 0.56 µF capacitor with ±10% tolerance, 400 VDC rating, and compact form factor, matching the series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M5659R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |