The Type 461M series consists of axial lead metallized polyester film capacitors with a pressed/oval profile. Capacitance ranges from 0.027 to 100.0 µF with standard tolerances of ±5% and ±10%. The series operates at DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V. It has a standard operating temperature range of -55°C to +85°C, with derated voltage operation up to +125°C. The capacitors feature a non-inductive winding, flame-retardant polyester tape wrapping, and flame-retardant epoxy potting meeting UL510 and UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.020 to 0.040 inch (0.5 to 1.0 mm). The dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ-µF for capacitance values ≤1.0 µF and 1,000 MΩ-µF for values >1.0 µF at +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M8059R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |