The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. Capacitance ranges from 0.027 to 100.0 µF with tolerances of ±5% or ±10%. The voltage rating is 63 to 1000 VDC and 40 to 250 VAC. The operating temperature range is -55°C to +85°C, with operation up to +125°C requiring linear voltage derating to 50% of rated voltage. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.5 mm to 1.0 mm depending on size. Capacitors exhibit self-healing properties and meet specified insulation resistance, dissipation factor, and endurance requirements. The part number 461M60691C corresponds to a 0.6 µF, 600 VDC, ±10% tolerance variant in the 461M series, with a compact form factor indicated by the 'C' suffix.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M60691C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |