Cornell Dubilier Film Paper Film Capacitors 474MPW160K

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 18 RMS Current: — ESR: 376 mΩ Diameter: 9.5mm Length: 20.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 18 RMS Current: — ESR: 376 mΩ Diameter: 9.5mm Length: 20.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474MPW160K is a metallized polypropylene axial lead capacitor rated for 160 VDC and 90 VAC, with a capacitance of 0.47 μF and a tolerance of ±10%. It has a diameter of 9.5 mm and a length of 20.5 mm, with 0.8 mm lead diameter. Operating temperature ranges from -55°C to +105°C. The dielectric is polypropylene with flame retardant polyester tape wrap and epoxy resin end fills. It meets load life requirements of 2000 hours at 85°C with 125% rated voltage, and damp heat test requirements for 56 days at 40°C and 90-95% RH. Dissipation factor is ≤0.001 at 1 kHz and 25°C. Terminal-to-terminal dielectric strength is 320 VDC for 10 seconds. Self inductance is less than 1 nH per mm of body and lead length.

Datasheet Summary
Powered by GS/AI

The 474MPW160K is a metallized polypropylene axial lead capacitor rated for 160 VDC and 90 VAC, with a capacitance of 0.47 μF and a tolerance of ±10%. It has a diameter of 9.5 mm and a length of 20.5 mm, with 0.8 mm lead diameter. Operating temperature ranges from -55°C to +105°C. The dielectric is polypropylene with flame retardant polyester tape wrap and epoxy resin end fills. It meets load life requirements of 2000 hours at 85°C with 125% rated voltage, and damp heat test requirements for 56 days at 40°C and 90-95% RH. Dissipation factor is ≤0.001 at 1 kHz and 25°C. Terminal-to-terminal dielectric strength is 320 VDC for 10 seconds. Self inductance is less than 1 nH per mm of body and lead length.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 474MPW160K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
474MPW160K
Film Paper Film Capacitors 474MPW160K
For New Design: Yes Capacitance: 470 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 18 RMS Current: — ESR: 376 mΩ Diameter: 9.5mm Length: 20.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 160V
  • Voltage AC: 90V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • dV/dt: 18
  • RMS Current: —
  • ESR: 376 mΩ
  • Diameter: 9.5mm
  • Length: 20.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 474MPW160K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
474MPW160K-ND
Film Capacitors 474MPW160K-ND
0.47µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

0.47µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-474MPW160K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-474MPW160K
Film Capacitors 2002-474MPW160K
Metallized Polypropylene Film Capacitors 0.47µF 160V

Metallized Polypropylene Film Capacitors 0.47µF 160V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 474MPW160K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
474MPW160K
Capacitors - Film Capacitors 474MPW160K
CAP FILM 0.47UF 10% 160VDC AXIAL

CAP FILM 0.47UF 10% 160VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 474MPW160K 474MPW160K-ND 2002-474MPW160K 474MPW160K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHC400KG - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Film Paper Film Capacitors - 105HC3600K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Film Paper Film Capacitors - 105HC4700K2UM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details