The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for high-reliability applications. It is rated for DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V, with a capacitance range of 0.027 to 100.0 µF. Operating temperature ranges from -55°C to +85°C at full voltage, and up to +125°C with linear voltage derating to 50% of rated voltage. The capacitor features self-healing metallized film construction, flame-retardant polyester tape wrapping, and flame-retardant epoxy potting, meeting UL510 and UL94V-0 standards. Lead wire options include tinned copper-clad steel or tinned copper in sizes from #24 AWG to #18 AWG. The part number 461M56491C corresponds to a 0.56 µF capacitance with ±10% tolerance and a 400 V DC rating, housed in a compact form factor as indicated by the trailing 'C'.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M56491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |